Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
3,805
in stock
|
Buy Now | |
Texas Instruments
from US$0.56
|
80,297
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
4,843
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
3,065
in stock
|
Buy Now | |
element14
from US$0.81
|
3,065
in stock
|
Buy Now | |
Farnell
from US$0.76
|
3,065
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 600mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.04% |
Adjustable Output Voltage Min | 1.1V |
Base Number | 3671 |
Frequency | 2MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
Output Voltage | 3.3V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1.15A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
2MHz, 600mA Step-Down DC-DC Converter | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
DC-DC Converter Step-Dn 2.7-5.5V SOT23-5 | RS |
Ic, Step-Down Dc/Dc Converter, 5-Sot-23 | Newark Electronics |
IC, STEP-DOWN DC/DC CONVERTER, 5-SOT-23 | element14 |
Where can I find additional details, specifications and documents for a LM3671MF-3.3/NOPB?
Additional datasheets, footprints and schematics for LM3671MF-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3671MF-3.3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3671MF-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3671MF-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3671MF-3.3/NOPB fall under?
The LM3671MF-3.3/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3671MF-3.3/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3671MF-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3671MF-3.3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3671MF-3.3/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM3671MF-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3671MF-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3671MF-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LM3671MF-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.