LM3671MF-1.2/NOPB Part Information
Details for LM3671MF-1.2/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
The LM3671 step-down DC-DC converter is optimized for powering low voltage circuits from a single Li-Ion cell battery and input voltage rails from 2.7 V to 5.5 V. It provides up to 600-mA load current, over the entire input voltage range. There are several different fixed voltage output options available as well as an adjustable output voltage version range from 1.1 V to 3.3 V. The device offers superior features and performance for mobile phones and similar portable systems. Automatic intelligent switching between PWM lownoise and PFM low-current mode offers improved system control. During PWM mode, the device operates at a fixed-frequency of 2 MHz (typical). Hysteretic PFM mode extends the battery life by reducing the quiescent current to 16 µA (typical) during light load and standby operation. Internal synchronous rectification provides high efficiency during PWM mode operation. In shutdown mode, the device turns off and reduces battery consumption to 0.01 µA (typical). A high-switching frequency of 2 MHz (typical) allows use of tiny surface-mount components. Only three external surface-mount components, an inductor, and two ceramic capacitors, are required.
Part Downloads


Part Features
- 0.01-u00b5A Typical Shutdown Current
- 16-u00b5A Typical Quiescent Current
- 2-MHz PWM Fixed Switching Frequency (Typical)
- 600-mA Maximum Load Capability
- AEC Q100-Qualified With the Following Results u2013 Device Temperature Grade 1: u201340u00b0C to +125u00b0C Ambient Operating Temperature Range
- Automatic PFM-PWM Mode Switching
- Available in Fixed Output Voltages and Adjustable
- Current Overload and Thermal Shutdown Protection
- Internal Soft Start
- Internal Synchronous Rectification for High Efficiency
- LM3671-Q1 is Qualified for Automotive Applications
- Only Three Tiny Surface-Mount External Components Required (One Inductor, Two Ceramic Capacitors)
- Operates from a Single Li-Ion Cell Battery
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 600mA |
Output Voltage Nom. | 1.2V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.04% |
Base Number | 3671 |
Frequency | 2MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
Output Voltage | 1.2V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1.15A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:600mA; Output Voltage Nom.:1.2V; Switching Frequency:2MHz; Operating RoHS Compliant: Yes | Newark Electronics
- 2MHz, 600mA Step-Down DC-DC Converter | Texas Instruments