Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 350mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Adjustable Output Voltage Min | 0.7V |
Base Number | 3670 |
Frequency | 1MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.3V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 750mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 3.3V 0.35A 5-Pin SOT-23 T/R | Holdelec |
LM3670MF-3.3/NOPB TEXAS INSTRUMENTS | Elfaro |
Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | Texas Instruments |
Ic, Dc Dc Converter | Newark Electronics |
Mini SD DC-DC Cnvtr | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM3670MF-3.3/NOPB?
Additional datasheets, footprints and schematics for LM3670MF-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3670MF-3.3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3670MF-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3670MF-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3670MF-3.3/NOPB fall under?
The LM3670MF-3.3/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3670MF-3.3/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3670MF-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3670MF-3.3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3670MF-3.3/NOPB have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LM3670MF-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3670MF-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3670MF-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LM3670MF-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.