Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 33V |
Input Voltage Min | 4.2V |
Input Voltage Max | 35V |
Product Range | - |
Output Current | 4.5A |
Output Type | Adjustable |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Device Marking | LM350 |
No. of Outputs | 1Outputs |
Output Voltage Max | 33V |
Output Voltage Min | 1.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Adjustable Positive |
V REG +1.2V TO +33V, 3A, TO-220-3, 350 | Farnell |
Adjustable Linear Regulator, 1.2V To 33V, To-220 | Newark Electronics |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 33V |
Input Voltage Min | 4.2V |
Input Voltage Max | 35V |
Product Range | - |
Output Current | 3A |
Output Type | Adjustable |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 350 |
IC Generic Number | 350 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 33V |
Output Voltage Max | 33V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 35V |
Supply Voltage Min | 3V |
Voltage Regulator Type | Positive Adjustable |
Where can I find additional details, specifications and documents for a LM350T?
Additional datasheets, footprints and schematics for LM350T are listed on our Part Details page. You can also find images and similar parts to LM350T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM350T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM350T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM350T fall under?
The LM350T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM350T when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM350T you can contact the distributor directly for product support, shipping queries etc.
Is the LM350T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM350T have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for LM350T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM350T often in real-time on the comparison pages.
What if I can't find stock of LM350T?
You can fill out our help required form which you can use to request a quote for LM350T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.