Driver Configuration | Low Side |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 48V |
Driver Case Style | VSSOP |
No. of Pins | 10Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.97-V to 48-V high-efficiency controller for boost, SEPIC and flyback, AEC-Q100 qualified | Texas Instruments |
Mosfet Driver, Low Side, 1A, Vssop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3481QMM/NOPB?
Additional datasheets, footprints and schematics for LM3481QMM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3481QMM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3481QMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3481QMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3481QMM/NOPB fall under?
The LM3481QMM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3481QMM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3481QMM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3481QMM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3481QMM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3481QMM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3481QMM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3481QMM/NOPB?
You can fill out our help required form which you can use to request a quote for LM3481QMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.