LM337LM/NOPB . Part Information
Details for LM337LM/NOPB . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Output Type | Adjustable |
Input Voltage Min | -40V |
Input Voltage Max | -4.2V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -37V |
Adjustable Output Voltage Max | -1.2V |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | -1.2V |
Output Voltage Min | -37V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Adjustable Negative |
Alternative Part Descriptions
- Voltage regulator,LM337LM -37V | RS Components
- IC, V REG, LINEAR, V, SMD; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-4.2V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes | Newark Electronics
- Standard Regulator Neg -37V to -1.2V 0.1A 8-Pin SOIC N Rail | Avnet America
- IC: voltage regulator; linear,adjustable; -37÷-1.2V; 0.1A; SO8 | Transfer Multisort Elektronik
- 100-mA, negative, adjustable linear voltage regulator | Texas Instruments
- Linear voltage regulator [Texas Instruments] LM337LM/NOPB Linear voltage regulator | Distrelec
Viewing Distributors for LM337LM/NOPB .
Loading...
Loading Results for LM337LM/NOPB .