Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | -40V |
Input Voltage Max | -3V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -37V |
Adjustable Output Voltage Max | -1.2V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Max | -1.2V |
Output Voltage Min | -37V |
Primary Input Voltage | -40V |
VOLTAGE REGULATOR, ADJ, TO-220-3 | element14 |
Voltage Regulator, Adj, To-220-3 | Newark Electronics |
1.5-A, negative, adjustable linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM337KCSE3 .?
Additional datasheets, footprints and schematics for LM337KCSE3 . are listed on our Part Details page. You can also find images and similar parts to LM337KCSE3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM337KCSE3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM337KCSE3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM337KCSE3 . fall under?
The LM337KCSE3 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM337KCSE3 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM337KCSE3 . you can contact the distributor directly for product support, shipping queries etc.
Is the LM337KCSE3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM337KCSE3 . have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for LM337KCSE3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM337KCSE3 . often in real-time on the comparison pages.
What if I can't find stock of LM337KCSE3 .?
You can fill out our help required form which you can use to request a quote for LM337KCSE3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.