Status: | Unknown |
---|---|
Series: | Adj 1A Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
6,160
in stock
|
Buy Now | |
Texas Instruments
from US$0.78
|
453,673
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
880
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
172
in stock
|
Buy Now | |
element14
from US$1.25
|
172
in stock
|
Buy Now | |
Farnell
from US$1.34
|
172
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | -50V |
Input Voltage Max | -4.2V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -1.25V |
Adjustable Output Voltage Max | -37V |
Output Current | 1.5A |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
1.5-A, negative, adjustable linear voltage regulator | Texas Instruments |
Standard Regulator Neg 37V 1A SOT223 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Volt Reg, 1.2-37V, 1.5A, Sot223-4 Rohs Compliant: Yes |TEXAS INSTRUMENTS LM337IMP/NOPB | Newark Electronics |
LINEAR VOLT REG, 1.2-37V, 1.5A, SOT223-4 | element14 |
Where can I find additional details, specifications and documents for a LM337IMP/NOPB .?
Additional datasheets, footprints and schematics for LM337IMP/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM337IMP/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM337IMP/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM337IMP/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM337IMP/NOPB . fall under?
The LM337IMP/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM337IMP/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM337IMP/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM337IMP/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM337IMP/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM337IMP/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM337IMP/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM337IMP/NOPB .?
You can fill out our help required form which you can use to request a quote for LM337IMP/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.