Status: | Unknown |
---|---|
Series: | Adj 1.5A Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
No stock
|
Buy Now | |
Future Electronics
from US$0.36
|
116,571
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
38,495
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
38,495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
8,710
in stock
|
Buy Now | |
element14
from US$0.39
|
2,910
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,910
in stock
|
Buy Now | |
Micros
from US$0.25
|
2,649
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
491
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
17,850
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,400
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1.5A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
LM317 Series 1.5 A 1.2 to 37 V Adjustable Positive Voltage Regulator - TO-220 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics LM317T-DG | Newark Electronics |
Standard Regulator Pos 1.2V to 37V 0.4A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
LINEAR VOLT REG, 1.2V-37V, 1.5A, TO-220 | element14 |
Positive Voltage Regulator, 1.2÷37V, 1.5A, 4%, 0÷125°C | Micros |
LM317T-DG Adjustable Voltage Regulator 1.5A TO220 Dual Gauge | Rapid Electronics |
ST Linear Voltage Regulator, Positive, 1.2 ... 37V, 2.2A, TO-220 | Distrelec |
1.2-37V Adj. 400mA Volt.Regulator TO-220 | RS |
Where can I find additional details, specifications and documents for a LM317T-DG?
Additional datasheets, footprints and schematics for LM317T-DG are listed on our Part Details page. You can also find images and similar parts to LM317T-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317T-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317T-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317T-DG fall under?
The LM317T-DG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317T-DG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317T-DG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317T-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317T-DG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for LM317T-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317T-DG often in real-time on the comparison pages.
What if I can't find stock of LM317T-DG?
You can fill out our help required form which you can use to request a quote for LM317T-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.