Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,420,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
1,420,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
1,195,000
in stock
|
Buy Now | |
element14
from US$0.43
|
55,424
in stock
|
Buy Now | |
Farnell
from US$0.41
|
50,819
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
7,150
in stock
|
Buy Now | |
Micros
from US$0.17
|
5,210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
5,144
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
242
in stock
|
Buy Now | |
Avnet Silica
-
|
225,000
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 1A |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Base Number | 317 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 1A |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
Power Management Rohs Compliant: Yes |Stmicroelectronics LM317MDT-TR | Newark Electronics |
Standard Regulator Pos 1.2V to 37V 0.2A 3-Pin(2+Tab) DPAK T/R | Avnet America |
LM317 Series 1.2 V 500 mA Positive Adjustable Voltage Regulator - TO-252-3 | Future Electronics |
V REG, 0.5A, 1.2V TO 37V, 3DPAK | element14 |
U-Reg 1.2-37V 0,5A TO-252 | Schukat Electronic |
Positive Voltage Regulator, 1.2÷37V, 0.5A, 4%, 0÷125°C | Micros |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator 1.2V to 37V 0.2A | RS |
ST Linear Voltage Regulator, Positive, 1.2 ... 37V, 500mA, DPAK | Distrelec |
Where can I find additional details, specifications and documents for a LM317MDT-TR?
Additional datasheets, footprints and schematics for LM317MDT-TR are listed on our Part Details page. You can also find images and similar parts to LM317MDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MDT-TR fall under?
The LM317MDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317MDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317MDT-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for LM317MDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MDT-TR often in real-time on the comparison pages.
What if I can't find stock of LM317MDT-TR?
You can fill out our help required form which you can use to request a quote for LM317MDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.