Status: | Active |
---|---|
Series: | LM317M |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
880
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
1,300
in stock
|
Buy Now | |
element14
from US$0.27
|
407
in stock
|
Buy Now | |
Farnell
from US$0.25
|
407
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
283
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current in Excess of 500 mA |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site Control Changes |
Description | LM317M, Vout: 4%; TJ = -40°C to 125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 3.1 |
VI Max (V) | 40 |
VDO Typ (V) | 2.1 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Voltage Regulator 37V, 0.5A, To220-3 | Newark Electronics |
LDO Regulator Pos 1.2V to 37V 0.25A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
LM317MBTG, ANA 500MA ADJUST OUT VREG | RS |
LINEAR VOLT REG, ADJ, 37V, 0.5A, TO220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LM317M Series 500 mA 1.2 to 37 V Adjustable Output Voltage Regulator - TO-220AB | Future Electronics |
LM317MBTG, ANA 500MA ADJUST OUT VREG | ON Semiconductor LM317MBTG | RS Americas |
Where can I find additional details, specifications and documents for a LM317MBTG?
Additional datasheets, footprints and schematics for LM317MBTG are listed on our Part Details page. You can also find images and similar parts to LM317MBTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MBTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MBTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MBTG fall under?
The LM317MBTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317MBTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MBTG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MBTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317MBTG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for LM317MBTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MBTG often in real-time on the comparison pages.
What if I can't find stock of LM317MBTG?
You can fill out our help required form which you can use to request a quote for LM317MBTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.