Status: | Active |
---|---|
Series: | LM317L |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
3,603
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,603
in stock
|
Buy Now | |
element14
from US$0.16
|
3,603
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 100 mA |
Output Adjustable Between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Standard 3-Lead Transistor Package |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site and Control Changes |
Description | LM317L, TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 1.9 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
LDO Regulator Pos 1.2V to 37V 0.02A 3-Pin TO-92 T/R | Avnet America |
Linear Volt Reg, 1.2V-37V, 0.1A, To-92-3 Rohs Compliant: Yes |Onsemi LM317LZRAG | Newark Electronics |
LINEAR VOLT REG, 1.2V-37V, 0.1A, TO-92-3 | element14 |
LM317L Series 100 mA 1.2 to 37 V Adjustable Output Voltage Regulator - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a LM317LZRAG?
Additional datasheets, footprints and schematics for LM317LZRAG are listed on our Part Details page. You can also find images and similar parts to LM317LZRAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LZRAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LZRAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LZRAG fall under?
The LM317LZRAG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317LZRAG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LZRAG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LZRAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317LZRAG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LM317LZRAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LZRAG often in real-time on the comparison pages.
What if I can't find stock of LM317LZRAG?
You can fill out our help required form which you can use to request a quote for LM317LZRAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.