Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
587
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
10,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
3,984
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
3,468
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Voltage Regulator Type | Adjustable Positive |
100-mA, 40-V, high-PSRR, adjustable linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage regulator,LM317LZ 37V | RS |
Ic, V Reg, Linear, Adj | Newark Electronics |
IC, V REG, LINEAR, ADJ | element14 |
Where can I find additional details, specifications and documents for a LM317LZ/NOPB .?
Additional datasheets, footprints and schematics for LM317LZ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM317LZ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LZ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LZ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LZ/NOPB . fall under?
The LM317LZ/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317LZ/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LZ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LZ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317LZ/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for LM317LZ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LZ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM317LZ/NOPB .?
You can fill out our help required form which you can use to request a quote for LM317LZ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.