Status: | Unknown |
---|---|
Series: | 0.1 A Positive Adjustable Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
9,940
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
995
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
728
in stock
|
Buy Now | |
Avnet Silica
-
|
232,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
112,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 0.1 A Positive Adjustable Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 317 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 317 |
Device Marking | LM317LZ |
IC Generic Number | 317 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Voltage Regulator Type | Positive Adjustable |
Where can I find additional details, specifications and documents for a LM317LZ?
Additional datasheets, footprints and schematics for LM317LZ are listed on our Part Details page. You can also find images and similar parts to LM317LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LZ fall under?
The LM317LZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317LZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LZ you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317LZ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rapid Electronics, Jameco Electronics and Avnet Silica have stock available or on a lead time for LM317LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LZ often in real-time on the comparison pages.
What if I can't find stock of LM317LZ?
You can fill out our help required form which you can use to request a quote for LM317LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.