Output Type | Adjustable |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 32V |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Max | 32V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 38V |
100-mA, 35-V, adjustable linear voltage regulator | Texas Instruments |
3Pin 100mA Adj Vltg Reg | Mouser Electronics |
Voltage Regulator, Adj, 1.2-32V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM317LID .?
Additional datasheets, footprints and schematics for LM317LID . are listed on our Part Details page. You can also find images and similar parts to LM317LID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LID . fall under?
The LM317LID . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317LID . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LID . you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317LID . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LM317LID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LID . often in real-time on the comparison pages.
What if I can't find stock of LM317LID .?
You can fill out our help required form which you can use to request a quote for LM317LID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.