Output Type | Adjustable |
---|---|
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 1A |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 1% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1500mA |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Adjustable Positive |
IC, LINEAR VOLTAGE REGULATOR | Farnell |
1.5-A, 40-V, adjustable linear voltage regulator with high-accuracy | Texas Instruments |
Ic, Linear Voltage Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a LM317AEMPX/NOPB .?
Additional datasheets, footprints and schematics for LM317AEMPX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM317AEMPX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317AEMPX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317AEMPX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317AEMPX/NOPB . fall under?
The LM317AEMPX/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317AEMPX/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317AEMPX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM317AEMPX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317AEMPX/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM317AEMPX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317AEMPX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM317AEMPX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM317AEMPX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.