LM2991S/NOPB Power Management ICs - PMIC by Texas Instruments

IC REG LDO -3 ~ -24V 1A TO263

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2991 is a low dropout adjustable negative regulator with a output voltage range between −3 V to −24 V. The LM2991 provides up to 1 A of load current and features a ON /OFF pin for remote shutdown capability. The LM2991 uses new circuit design techniques to provide a low dropout voltage, low quiescent current and low temperature coefficient precision reference. The dropout voltage at 1-A load current is typically 0.6 V and an ensured worst-case maximum of 1 V over the entire operating temperature range. The quiescent current is typically 1 mA with a 1-A load current and an input-output voltage differential greater than 3 V. A unique circuit design of the internal bias supply limits the quiescent current to only 9 mA (typical) when the regulator is in the dropout mode (VOUT − VIN ≤ 3 V). The LM2991 is short-circuit proof, and thermal shutdown includes hysteresis to enhance the reliability of the device when inadvertently overloaded for extended periods. The LM2991 is available in 5lead TO-220 and DDPAK/TO-263 packages and is rated for operation over the automotive temperature range of −40°C to +125°C. Mil-Aero versions are also available.

Where to Buy

Prices starting from US$1.69

Distributor Stock
Logo for RS
RS
from US$3.72
1
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.69
22,711
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.30
178
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.14
-
Buy Now
Logo for element14
element14
from US$3.71
-
Buy Now
Logo for Farnell
Farnell
from US$2.59
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min -26V
Input Voltage Max 300mV
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min -3V
Adjustable Output Voltage Max -24V
Output Current 1A
Dropout Voltage Vdo 600mV
LDO Regulator Case Style TO-263
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage -3V
Output Voltage Adjustable Range -2V to -25V
Output Voltage Max -24V
Output Voltage Min -3V
Primary Input Voltage -26V
Termination Type Surface Mount Device
Voltage Regulator Type Inverted Adjustable

Alternative Descriptions

1-A, negative, adjustable low-dropout voltage regulator with enable | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
Voltage regulator,LM2991S -25V 1A | RS
Ic, Reg, Ldo, -3 ~ -24V, 1A, To263 | Newark Electronics
IC, REG, LDO, -3 ~ -24V, 1A, TO263 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2991S/NOPB?

Additional datasheets, footprints and schematics for LM2991S/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2991S/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2991S/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2991S/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2991S/NOPB fall under?

The LM2991S/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2991S/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2991S/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2991S/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2991S/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM2991S/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2991S/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2991S/NOPB?

You can fill out our help required form which you can use to request a quote for LM2991S/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay