LM2937IMP-2.5/NOPB Power Management ICs - PMIC by Texas Instruments

IC V REG LINEAR 2.5V SMD FULL REEL

Status: Unknown
Series: 2.5V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2937-2.5 and LM2937-3.3 are positive voltage regulators capable of supplying up to 500 mA of load current. Both regulators are ideal for converting a common 5-V logic supply, or higher input supply voltage, to the lower 2.5-V and 3.3-V supplies to power very-large-scale integrations (VLSI) ASICs and microcontrollers. Special circuitry has been incorporated to minimize the quiescent current to typically only 10 mA with a full 500-mA load current when the input to output voltage differential is greater than 5 V. The LM2937 requires an output bypass capacitor for stability. As with most regulators utilizing a PNP pass transistor, the ESR of this capacitor remains a critical design parameter, but the LM2937-2.5 and LM29373.3 include special compensation circuitry that relaxes ESR requirements. The LM2937 is stable for all ESR ratings less than 5 Ω. This allows the use of low ESR chip capacitors. The regulators are also suited for automotive applications, with built in protection from reverse battery connections, two-battery jumps and up to +60 V/−50 V load dump transients. Familiar regulator features such as short circuit and thermal shutdown protection are also built in.

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.79
37,865
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.93
955
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.05
-
Buy Now
Logo for element14
element14
from US$2.29
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 0V
Input Voltage Max 26V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 500mV
LDO Regulator Case Style SOT-223
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 2.5V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 5%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Output Current Max 0.4A
Output Voltage Nom. 2.5V
Primary Input Voltage 7.5V
Supply Voltage Max 26V
Supply Voltage Min 4.75V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive

Alternative Descriptions

500-mA, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments
Ic, V Reg, Linear, 2.5V, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2937IMP-2.5/NOPB?

Additional datasheets, footprints and schematics for LM2937IMP-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2937IMP-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2937IMP-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2937IMP-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2937IMP-2.5/NOPB fall under?

The LM2937IMP-2.5/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2937IMP-2.5/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2937IMP-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2937IMP-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2937IMP-2.5/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2937IMP-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2937IMP-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2937IMP-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LM2937IMP-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay