Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 40V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2.5V |
Adjustable Output Voltage Max | 26V |
Output Current | 100mA |
Dropout Voltage Vdo | 90mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LM2931D-R?
Additional datasheets, footprints and schematics for LM2931D-R are listed on our Part Details page. You can also find images and similar parts to LM2931D-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2931D-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931D-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2931D-R fall under?
The LM2931D-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2931D-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931D-R you can contact the distributor directly for product support, shipping queries etc.
Is the LM2931D-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2931D-R have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM2931D-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2931D-R often in real-time on the comparison pages.
What if I can't find stock of LM2931D-R?
You can fill out our help required form which you can use to request a quote for LM2931D-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.