Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 3V |
Adjustable Output Voltage Max | 24V |
Output Current | 100mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2931 |
IC Generic Number | 2931 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.1A |
Output Voltage Max | 24V |
Output Voltage Min | 3V |
Supply Voltage Max | 26V |
Voltage Regulator Type | Positive Adjustable |
100-mA, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
V Reg Ldo Adj +3/24V, 2931, To2205 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2931CT/NOPB?
Additional datasheets, footprints and schematics for LM2931CT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2931CT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2931CT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931CT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2931CT/NOPB fall under?
The LM2931CT/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2931CT/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931CT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2931CT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2931CT/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2931CT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2931CT/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2931CT/NOPB?
You can fill out our help required form which you can use to request a quote for LM2931CT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.