LM2931CS/NOPB Power Management ICs - PMIC by Texas Instruments

LDO ADJ O/P 3V-24V 0.1A TO-263-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$2.45
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.75
63,470
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.34
-
Buy Now
Logo for element14
element14
from US$2.46
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 0V
Input Voltage Max 26V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 3V
Adjustable Output Voltage Max 24V
Output Current 100mA
Dropout Voltage Vdo 300mV
LDO Regulator Case Style TO-263
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Output Voltage Max 24V
Output Voltage Min 3V

Alternative Descriptions

100-mA, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments
Ldo, Adj O/P, 3V-24V, 0.1A, To-263-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2931CS/NOPB?

Additional datasheets, footprints and schematics for LM2931CS/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2931CS/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2931CS/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931CS/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2931CS/NOPB fall under?

The LM2931CS/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2931CS/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931CS/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2931CS/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2931CS/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2931CS/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2931CS/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2931CS/NOPB?

You can fill out our help required form which you can use to request a quote for LM2931CS/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay