Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.28
|
60
in stock
|
Buy Now | |
Texas Instruments
from US$2.11
|
15,065
in stock
|
Buy Now | |
Schukat Electronic
from US$2.68
|
3,035
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.08
|
1,167
in stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
-
|
Buy Now | |
element14
from US$5.50
|
-
|
Buy Now | |
Farnell
from US$5.47
|
-
|
Buy Now |
Topology | Bu, Buck (Step Down) |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1A |
Switching Frequency | 260kHz |
Operating Temperature Max | 125°C |
SIMPLE SWITCHER® | Texas Instruments |
Switch. Reg 1A 3.3V 45Vs SO8 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
LM2675M-3.3/NOPB, Buck Converters | RS |
Step-Down Regulator, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2675M-3.3/NOPB?
Additional datasheets, footprints and schematics for LM2675M-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2675M-3.3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2675M-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2675M-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2675M-3.3/NOPB fall under?
The LM2675M-3.3/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2675M-3.3/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2675M-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2675M-3.3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2675M-3.3/NOPB have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for LM2675M-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2675M-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2675M-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LM2675M-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.