LM2675M-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

IC, STEP-DOWN REGULATOR, SOIC-8

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 6.5V
Input Voltage Max 40V
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 1A
Output Voltage Nom. 5V
Switching Frequency 260kHz
RoHS Compliant Yes

Alternative Descriptions

Switch. Reg 1A 5V 45Vs SO8 | Schukat Electronic
Switching Voltage Regulators HIGH EFF 1A STEP- DOWN VLTG REG | Elfaro
Ic, Step-Down Regulator, Soic-8 | Newark Electronics
SIMPLE SWITCHER® | Texas Instruments
HIGH EFF 1A STEP- DO WN VLTG REG | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2675M-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2675M-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2675M-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2675M-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2675M-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2675M-5.0/NOPB fall under?

The LM2675M-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2675M-5.0/NOPB when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2675M-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2675M-5.0/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LM2675M-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LM2675M-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2675M-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2675M-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2675M-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay