Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 5Pins |
Output Current | 1A |
Switching Frequency | 150kHz |
Product Range | - |
MSL | - |
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Simple Switcher Power Converter 150 Khz Rohs Compliant: Yes |TEXAS INSTRUMENTS LM2595T-5.0/NOPB. | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2595T-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2595T-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2595T-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2595T-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2595T-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2595T-5.0/NOPB fall under?
The LM2595T-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2595T-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2595T-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2595T-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2595T-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2595T-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2595T-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2595T-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2595T-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.