Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.20
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
729
in stock
|
Buy Now | |
element14
from US$2.93
|
729
in stock
|
Buy Now | |
Farnell
from US$3.16
|
729
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.81
|
318
in stock
|
Buy Now | |
Texas Instruments
from US$1.34
|
88
in stock
|
Buy Now | |
Kruse
-
|
4,280
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 5Pins |
Output Current | 3A |
Output Voltage Nom. | 5V |
Switching Frequency | 52kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Frequency | 52kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5V |
Output Voltage Max | 5.2V |
Output Voltage Min | 4.8V |
Primary Input Voltage | 12V |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Voltage Regulator Type | Fixed |
Ic, Step-Down Volt Reg, 5-To-220 | Newark Electronics |
IC, STEP-DOWN VOLT REG, 5-TO-220 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Stepdown switch regulator,LM2576T-5 5.8A | RS |
SIMPLE SWITCHER® | Texas Instruments |
Conv DC-DC 4V to 40V Non-Inv/Inv/Step Up/Step Down | Kruse |
Where can I find additional details, specifications and documents for a LM2576T-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2576T-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2576T-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2576T-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576T-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2576T-5.0/NOPB fall under?
The LM2576T-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2576T-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576T-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2576T-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2576T-5.0/NOPB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for LM2576T-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2576T-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2576T-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2576T-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.