LM2576T-3.3/NOPB . Semiconductors - ICs by Texas Instruments

DC-DC CONV BUCK 52KHZ TO-220-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
49,906 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 40V
DC / DC Converter IC Case TO-220
No. of Pins 5Pins
Output Current 3A
Output Voltage Nom. 3.3V
Switching Frequency 52kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Output Voltage 3.3V
Primary Input Voltage 40V

Alternative Descriptions

SIMPLE SWITCHER® | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
DC-DC CONV, BUCK, 52KHZ, TO-220-5 | Farnell
Step-Down Voltage Regulator, To-220 | Newark Electronics
Conv DC-DC Single Inv/Step Down 4V to 40V 5-Pin(5+Tab) TO-220 Rail | Avnet America
IC, STEP-DOWN VOLTAGE REGULATOR, TO-220 | element14

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2576T-3.3/NOPB .?

Additional datasheets, footprints and schematics for LM2576T-3.3/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2576T-3.3/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2576T-3.3/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576T-3.3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2576T-3.3/NOPB . fall under?

The LM2576T-3.3/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2576T-3.3/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576T-3.3/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM2576T-3.3/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2576T-3.3/NOPB . have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM2576T-3.3/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2576T-3.3/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM2576T-3.3/NOPB .?

You can fill out our help required form which you can use to request a quote for LM2576T-3.3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay