Status: | Active |
---|---|
Series: | LM2576 |
RoHS: | Compliant |
The LM2576 series of monolithic integrated circuits provide all the active functions for a step-down (buck) switching regulator. Fixed versions are available with a 3.3V, 5V, or 12V fixed output. Adjustable versions have an output voltage range from 1.23V to 37V. Both versions are capable of driving a 3A load with excellent line and load regulation.
These regulators are simple to use because they require a minimum number of external components and include internal frequency compensation and a fixed-frequency oscillator.
The LM2576 series offers a high efficiency replacement for popular three-terminal adjustable linear regulators. It substantially reduces the size of the heat sink, and in many cases no heat sink is required.
A standard series of inductors available from several different manufacturers are ideal for use with the LM2576 series. This feature greatly simplifies the design of switch-mode power supplies.
The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified input voltages and output load conditions. The oscillator frequency is guaranteed to±10%. External shutdown is included, featuring less than 200µA standby current. The output switch includes cycle-by-cycle current limiting and thermal shutdown for full protection under fault conditions.
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
13,703
in stock
|
Buy Now | |
element14
from US$1.42
|
13,703
in stock
|
Buy Now | |
Farnell
from US$1.42
|
13,703
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.69
|
440
in stock
|
Buy Now | |
Microchip Technology
from US$1.29
|
400
in stock
|
Buy Now | |
Distrelec
from US$2.25
|
70
in stock
|
Buy Now | |
Avnet Silica
-
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
3.3V, 5V, 12V, and adjustable output versions |
Voltage over specified line and load conditions: |
Fixed version: ±3% max. output voltage |
Adjustable version: ±2% max. feedback voltage |
Guaranteed 3A output current |
Wide input voltage range: 4V to 40V |
Wide output voltage range: 1.23V to 37V |
Requires only 4 external components |
52kHz fixed frequency internal oscillator |
Low power standby mode IQ typically < 200µA |
80% efficiency (adjustable version typically > 80%) |
Uses readily available standard inductors |
Thermal shutdown and current limit protection |
100% electrical thermal limit burn-in |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 40 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.98 |
Switching Frequency (kHz) | 52 |
Input Voltage Range Min | 4 |
Input Voltage Range Max | 40 |
Output Current | 3000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 1.23 |
Quiescent Current (mA) typ | 30 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 50 |
# of Outputs | 1 |
Vfb (V) | 1.23 |
Synchronous Rectifier | No |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.52 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
Buck, 40Vin, 52Khz, 3A, 5V, 5To263 | Newark Electronics |
BUCK, 40VIN, 52KHZ, 3A, 5V, 5TO263 | element14 |
Conv DC-DC Single Step Down 4V to 40V | RS |
IC: PMIC | Transfer Multisort Elektronik |
Microchip Switching Regulator, Step-Down, 4 ... 40V, 5V, 3A, TO-263-5 | Distrelec |
Conv DC-DC Single Step Down 4V to 40V 5-Pin TO-263 Tube | Avnet Silica |
LM2576 Series 40 V 52 kHz 3 A Simple Step-Down Buck Regulator - TO-263-5 | Future Electronics |
Where can I find additional details, specifications and documents for a LM2576-5.0WU?
Additional datasheets, footprints and schematics for LM2576-5.0WU are listed on our Part Details page. You can also find images and similar parts to LM2576-5.0WU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2576-5.0WU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576-5.0WU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2576-5.0WU fall under?
The LM2576-5.0WU is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2576-5.0WU when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576-5.0WU you can contact the distributor directly for product support, shipping queries etc.
Is the LM2576-5.0WU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LM2576-5.0WU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for LM2576-5.0WU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2576-5.0WU often in real-time on the comparison pages.
What if I can't find stock of LM2576-5.0WU?
You can fill out our help required form which you can use to request a quote for LM2576-5.0WU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.