LM22677TJE-5.0/NOPB Part Information
Details for LM22677TJE-5.0/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3600 |
Stock Information
Details
Part Features
- 100-mu03a9 N-Channel MOSFET
- 500-kHz Default Switching Frequency
- Adjustable Switching Frequency and Synchronization
- Fully WEBENCHu00ae Enabled
- Integrated Boot-Strap Diode
- Integrated Soft-Start
- Internally Compensated Voltage Mode Control
- LM22677-Q1 is an Automotive-Grade Product that is AEC-Q100 Grade 1 Qualified (u201340u00b0C to +125u00b0C Operating Junction Temperature)
- NDR (Exposed Pad)
- Output Voltage Options: u2013 -ADJ (Outputs as Low as 1.285 V) u2013 -5.0 (Output Fixed to 5 V)
- Precision Enable Input
- Stable With Low ESR Ceramic Capacitors
- Wide Input Voltage Range: 4.5 V to 42 V
- u00b11.5% Feedback Reference Accuracy
- u201340u00b0C to +125u00b0C Operating Junction Temperature Range
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 5A |
Output Voltage Nom. | 5V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 22677 |
Frequency | 500kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5V |
Primary Input Voltage | 12V |
Supply Voltage Max | 42V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- SIMPLESWITH, 5.0A 4.5~42VIN, 7TO263; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:5A; Output Voltage Nom.:5V; Switching Frequency:1MHz; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM22677TJE-5.0/NOPB?
Additional datasheets, footprints and schematics for LM22677TJE-5.0/NOPB are listed in our Part Details tab. You can also find the LM22677TJE-5.0/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM22677TJE-5.0/NOPB in the Pricing & Inventory tab next to part details. You can view LM22677TJE-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM22677TJE-5.0/NOPB fall under?
The LM22677TJE-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM22677TJE-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM22677TJE-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM22677TJE-5.0/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM22677TJE-5.0/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM22677TJE-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM22677TJE-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM22677TJE-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM22677TJE-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.