LM22672MR-5.0/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONV BUCK 500KHZ HSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM22672 switching regulator provides all of the functions necessary to implement an efficient high voltage step-down (buck) regulator using a minimum of external components. This easy to use regulator incorporates a 42 V N-channel MOSFET switch capable of providing up to 1 A of load current. Excellent line and load regulation along with high efficiency (> 90%) are featured. Voltage mode control offers short minimum on-time, allowing the widest ratio between input and output voltages. Internal loop compensation means that the user is free from the tedious task of calculating the loop compensation components. Fixed 5 V output and adjustable output voltage options are available. The default switching frequency is set at 500 kHz allowing for small external components and good transient response. In addition, the frequency can be adjusted over a range of 200 kHz to 1 MHz with a single external resistor. The internal oscillator can be synchronized to a system clock or to the oscillator of another regulator. A precision enable input allows simplification of regulator control and system power sequencing. In shutdown mode the regulator draws only 25 µA (typ). An adjustable soft-start feature is provided through the selection of a single external capacitor. The LM22672 also has built in thermal shutdown, and current limiting to protect against accidental overloads. The LM22672 is a member of Texas Instruments' SIMPLE SWITCHER® family. The SIMPLE SWITCHER® concept provides for an easy to use complete design using a minimum number of external components and the TI WEBENCH® design tool. TI's WEBENCH® tool includes features such as external component calculation, electrical simulation, thermal simulation, and Build-It boards for easy design-in.

Where to Buy

Prices starting from US$1.86

Distributor Stock
Logo for Farnell
Farnell
from US$4.81
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.86
41,495
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.02
-
Buy Now
Logo for element14
element14
from US$4.84
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 42V
DC / DC Converter IC Case SO PowerPAD
No. of Pins 8Pins
Output Current 1A
Output Voltage Nom. 5V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Output Voltage 5V
Primary Input Voltage 42V

Alternative Descriptions

SIMPLE SWITCHER® 4.5V to 42V, 1A Step-Down Voltage Regulator with Adjustable Frequency | Texas Instruments
42V, 1A Simple Switcher, Step-Down Volt Rohs Compliant: Yes |TEXAS INSTRUMENTS LM22672MR-5.0/NOPB. | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM22672MR-5.0/NOPB?

Additional datasheets, footprints and schematics for LM22672MR-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM22672MR-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM22672MR-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM22672MR-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM22672MR-5.0/NOPB fall under?

The LM22672MR-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM22672MR-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM22672MR-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM22672MR-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM22672MR-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM22672MR-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM22672MR-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM22672MR-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM22672MR-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay