Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
201
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
478
in stock
|
Buy Now | |
Micros
from US$0.62
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
201
in stock
|
Buy Now | |
element14
from US$0.89
|
201
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
LM217 Series 1.2 to 37 V 1.5 A Adjustable Positive Voltage Regulator - D2PAK | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(2+Tab) D2PAK T/R | Micros |
Volt Reg, Adj, 37V, 1.5A, -25 To 150Degc Rohs Compliant: Yes |Stmicroelectronics LM217D2T-TR | Newark Electronics |
VOLT REG, ADJ, 37V, 1.5A, -25 TO 150DEGC | element14 |
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM217D2T-TR?
Additional datasheets, footprints and schematics for LM217D2T-TR are listed on our Part Details page. You can also find images and similar parts to LM217D2T-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM217D2T-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM217D2T-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM217D2T-TR fall under?
The LM217D2T-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM217D2T-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM217D2T-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LM217D2T-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM217D2T-TR have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Micros, Newark Electronics and element14 have stock available or on a lead time for LM217D2T-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM217D2T-TR often in real-time on the comparison pages.
What if I can't find stock of LM217D2T-TR?
You can fill out our help required form which you can use to request a quote for LM217D2T-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.