Status: | Unknown |
---|---|
Series: | 2.5V 800mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
1,810
in stock
|
Buy Now | |
Texas Instruments
from US$0.48
|
91,099
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
907
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
78
in stock
|
Buy Now | |
element14
from US$0.67
|
78
in stock
|
Buy Now | |
Farnell
from US$0.66
|
78
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 2.5V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 1117 |
Device Marking | LM1117MP-2.5 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 0.4% |
Output Current Max | 0.8A |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 4.5V |
Supply Voltage Max | 10V |
Supply Voltage Min | 3.9V |
Voltage Regulator Type | Positive Fixed LDO |
800-mA 15-V linear voltage regulator | Texas Instruments |
800mA,2.5V,LDO Voltage Reg.,LM1117MP-2.5 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Reg, Ldo, 2.5V, 800Ma, Sot223 | Newark Electronics |
IC, REG, LDO, 2.5V, 800MA, SOT223 | element14 |
Where can I find additional details, specifications and documents for a LM1117MP-2.5/NOPB?
Additional datasheets, footprints and schematics for LM1117MP-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1117MP-2.5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1117MP-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117MP-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1117MP-2.5/NOPB fall under?
The LM1117MP-2.5/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1117MP-2.5/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117MP-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1117MP-2.5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1117MP-2.5/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LM1117MP-2.5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1117MP-2.5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1117MP-2.5/NOPB?
You can fill out our help required form which you can use to request a quote for LM1117MP-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.