LM1117MP-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO 0.8A 5V SOT-223 FULL REEL

Status: Unknown
Series: 5V 800mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM1117 is a low dropout voltage regulator with a dropout of 1.2 V at 800 mA of load current. The LM1117 is available in an adjustable version, which can set the output voltage from 1.25 to 13.8 V with only two external resistors. In addition, it is available in five fixed voltages, 1.8 V, 2.5 V, 3.3 V, and 5 V. The LM1117 offers current limiting and thermal shutdown. Its circuit includes a Zener trimmed bandgap reference to assure output voltage accuracy to within ±1%. A minimum of 10-µF tantalum capacitor is required at the output to improve the transient response and stability.

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for RS
RS
from US$0.80
424
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.48
76,592
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.12
2,677
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.48
-
Buy Now
Logo for element14
element14
from US$0.71
-
Buy Now
Logo for Farnell
Farnell
from US$0.67
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min -
Input Voltage Max 15V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 800mA
Dropout Voltage Vdo 1.2V
LDO Regulator Case Style SOT-223
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 5V 800mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 1117
Device Marking LM1117MP-5.0
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +125°C
Operating Voltage Tolerance + 0.4%
Output Current Max 0.8A
Output Voltage Nom. 5V
Primary Input Voltage 6.5V
Supply Voltage Max 12V
Voltage Regulator Type Positive Fixed LDO

Alternative Descriptions

800-mA 15-V linear voltage regulator | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
800mA,5V,LDO Voltage Reg.,LM1117MP-5.0 | RS
Ic, V Reg, Linear, 5V, Smd | Newark Electronics
IC, V REG, LINEAR, 5V, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1117MP-5.0/NOPB?

Additional datasheets, footprints and schematics for LM1117MP-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1117MP-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1117MP-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117MP-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1117MP-5.0/NOPB fall under?

The LM1117MP-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM1117MP-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117MP-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1117MP-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1117MP-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM1117MP-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1117MP-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1117MP-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM1117MP-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay