LM1117IDTX-3.3/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 3.3V 800mA TO-252-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM1117 is a low dropout voltage regulator with a dropout of 1.2 V at 800 mA of load current. The LM1117 is available in an adjustable version, which can set the output voltage from 1.25 to 13.8 V with only two external resistors. In addition, it is available in five fixed voltages, 1.8 V, 2.5 V, 3.3 V, and 5 V. The LM1117 offers current limiting and thermal shutdown. Its circuit includes a Zener trimmed bandgap reference to assure output voltage accuracy to within ±1%. A minimum of 10-µF tantalum capacitor is required at the output to improve the transient response and stability.

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for RS
RS
from US$1.10
No stock
Buy Now
Logo for Kruse
Kruse
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.42
-
Buy Now
Logo for element14
element14
from US$0.66
-
Buy Now
Logo for Farnell
Farnell
from US$0.70
-
Buy Now

Specifications

Input Voltage Min 2.6V
Input Voltage Max 15V
Output Current 800mA
Dropout Voltage Vdo 1.2V
LDO Regulator Case Style TO-252
No. of Pins 3
Operating Temperature Min -40°C
Packaging Cut Tape

Alternative Descriptions

IC VR LNR 3V3 LM1117 TO-252-3 | Kruse
LM1117IDTX-3.3/NOPB, LDORegulatorPos | RS
Ldo, Fixed, 3.3V, 800Ma, To-252-3 | Newark Electronics
LDO, FIXED, 3.3V, 800MA, TO-252-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1117IDTX-3.3/NOPB?

Additional datasheets, footprints and schematics for LM1117IDTX-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1117IDTX-3.3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1117IDTX-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117IDTX-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1117IDTX-3.3/NOPB fall under?

The LM1117IDTX-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM1117IDTX-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117IDTX-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1117IDTX-3.3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1117IDTX-3.3/NOPB have stock available?

Authorised distributors including Kruse, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1117IDTX-3.3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1117IDTX-3.3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1117IDTX-3.3/NOPB?

You can fill out our help required form which you can use to request a quote for LM1117IDTX-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay