LM1117DT-5.0/NOPB Part Information
Details for LM1117DT-5.0/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3900 |
10 | 1.3700 |
25 | 1.3600 |
50 | 1.3400 |
100 | 1.3200 |
Stock Information
Details
Part Features
- Available in 1.8 V, 2.5 V, 3.3 V, 5 V, and Adjustable Versions
- Current Limiting and Thermal Protection
- Line Regulation 0.2% (Maximum)
- Load Regulation 0.4% (Maximum)
- Output Current 800 mA
- Space-Saving SOT-223 and WSON Packages
- Temperature Range
Part Specifications
Output Type | Fixed |
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 5V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 0.8A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 7V |
Supply Voltage Max | 12V |
Supply Voltage Min | 6.5V |
Termination Type | Through Hole |
Voltage Regulator Type | LDO Fixed Positive |
Alternative Part Descriptions
- IC, V REG, LINEAR, 5V; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage Vdo:1.2V; LDORoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM1117DT-5.0/NOPB?
Additional datasheets, footprints and schematics for LM1117DT-5.0/NOPB are listed in our Part Details tab. You can also find the LM1117DT-5.0/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1117DT-5.0/NOPB in the Pricing & Inventory tab next to part details. You can view LM1117DT-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1117DT-5.0/NOPB fall under?
The LM1117DT-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1117DT-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117DT-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1117DT-5.0/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM1117DT-5.0/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM1117DT-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1117DT-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1117DT-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM1117DT-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.