LM1085IT-ADJ/NOPB Power Management ICs - PMIC by Texas Instruments

ADJUSTABLE LDO VOLTAGE REGULATOR 1.2V T

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM1085 is a regulator with a maximum dropout of 1.5 V at 3 A of load current. It has the same pinout as TI's industry standard LM317. Two resistors are required to set the output voltage of the adjustable output voltage version of the LM1085. Fixed output voltage versions integrate the adjust resistors. The LM1085 circuit includes a zener trimmed bandgap reference, current limiting and thermal shutdown. Refer to the LM1084 for the 5A version, and the LM1086 for the 1.5A version.

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for RS
RS
from US$2.01
65
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.67
4,830
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.26
175
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.17
-
Buy Now
Logo for element14
element14
from US$2.33
-
Buy Now
Logo for Farnell
Farnell
from US$2.27
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.6V
Input Voltage Max 27V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 12V

Alternative Descriptions

3-A, 29-V, linear voltage regulator | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
LM1085IT-ADJ/NOPB, LDO Volt Regulators | RS
Adjustable Ldo Voltage Regulator, 1.2V T | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1085IT-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM1085IT-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1085IT-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1085IT-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1085IT-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1085IT-ADJ/NOPB fall under?

The LM1085IT-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM1085IT-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1085IT-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1085IT-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1085IT-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM1085IT-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1085IT-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1085IT-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM1085IT-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay