Status: | Unknown |
---|---|
Series: | 5V 5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$1.30
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 27V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 5A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 6.5V |
Supply Voltage Max | 29V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
5.5-A, 29-V, linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
LM1084IS-5.0/NOPB | RS |
Ic, V Reg, Linear, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a LM1084IS-5.0/NOPB .?
Additional datasheets, footprints and schematics for LM1084IS-5.0/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM1084IS-5.0/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1084IS-5.0/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1084IS-5.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1084IS-5.0/NOPB . fall under?
The LM1084IS-5.0/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1084IS-5.0/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1084IS-5.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM1084IS-5.0/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1084IS-5.0/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for LM1084IS-5.0/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1084IS-5.0/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM1084IS-5.0/NOPB .?
You can fill out our help required form which you can use to request a quote for LM1084IS-5.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.