Status: | Unknown |
---|---|
Series: | LL103 Series |
RoHS: | Unknown |
Prices starting from US$0.0280
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 20V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | LL103 Series |
Automotive Qualification Standard | AEC-Q101 |
Current Ifsm | 15A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Max | 10ns |
Reverse Recovery Time trr Typ | 10ns |
Termination Type | Surface Mount Device |
Schottky Rectifier | Newark Electronics |
Diode Small Signal Schottky 20V 0.2A 2-Pin Mini-MELF SOD-80 T/R | Avnet America |
DIODE, SCHOTTKY, 0.2A, SOD-80 | element14 |
.2 A 20V SOD80 MM | TTI Europe |
Where can I find additional details, specifications and documents for a LL103C-GS18?
Additional datasheets, footprints and schematics for LL103C-GS18 are listed on our Part Details page. You can also find images and similar parts to LL103C-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL103C-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL103C-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL103C-GS18 fall under?
The LL103C-GS18 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL103C-GS18 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL103C-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the LL103C-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL103C-GS18 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for LL103C-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL103C-GS18 often in real-time on the comparison pages.
What if I can't find stock of LL103C-GS18?
You can fill out our help required form which you can use to request a quote for LL103C-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.