Status: | Unknown |
---|---|
Series: | LL103 Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
44
in stock
|
Buy Now | |
TTI Europe
from US$0.0312
|
47,500
in stock
|
Buy Now | |
Rutronik
from US$0.0303
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
5,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0309
|
4,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0404
|
1,950
in stock
|
Buy Now | |
Conrad
from US$0.09
|
100
in stock
|
Buy Now | |
element14
from US$0.14
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
187,500
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 20V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | LL103 Series |
Automotive Qualification Standard | - |
Diode Type | Schottky |
Reverse Recovery Time trr Max | 10ns |
.2 A 20V SOD80 MM | TTI Europe |
SCHOTTKY-DIODE 20V 0,2A MINIME | Rutronik |
LL103C Series 20 V 200 mA Surface Mount Small Signal Schottky Diode - SOD-80 | Future Electronics |
SMD Schottky 20V 0,2A Minimelf | Schukat Electronic |
Diode: Schottky switching | Transfer Multisort Elektronik |
Configuration (diode): Single | Conrad |
DIODE, SMALL SIGNAL, 0.2A, 20V, SOD-80 | element14 |
Diode, Schottky, 20V 0.2A, Sod80 | Newark Electronics |
Diode Small Signal Schottky 20V 0.2A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
LL103C-GS08, SMT Schottky Diode, 20V 200mA, 10ns, 2-Pin MiniMELF | Vishay / Small Signal & Opto Products (SSP) LL103C-GS08 | RS Americas |
Vishay Schottky Diode, 200mA, 20V, SOD-80 | Distrelec |
Where can I find additional details, specifications and documents for a LL103C-GS08?
Additional datasheets, footprints and schematics for LL103C-GS08 are listed on our Part Details page. You can also find images and similar parts to LL103C-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL103C-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL103C-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL103C-GS08 fall under?
The LL103C-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL103C-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL103C-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL103C-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL103C-GS08 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for LL103C-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL103C-GS08 often in real-time on the comparison pages.
What if I can't find stock of LL103C-GS08?
You can fill out our help required form which you can use to request a quote for LL103C-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.