Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0303
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
8,800
in stock
|
Buy Now | |
TTI Europe
from US$0.0327
|
172,500
in stock
|
Buy Now | |
Rutronik
from US$0.0303
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0388
|
6,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0309
|
5,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.0486
|
3,850
in stock
|
Buy Now | |
element14
from US$0.07
|
265
in stock
|
Buy Now | |
Farnell
from US$0.15
|
265
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
.2 A 30V SOD80 MM | TTI Europe |
SCHOTTKY-DIODE 30V 0,2A SOD80 | Rutronik |
Diode Schottky 200mA 30V Mini-MELF | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
SMD Schottky 30V 0,2A Minimelf | Schukat Electronic |
DIODE, SCHOTTKY, 400 A, 41-MINIDIP | element14 |
Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
LL103B Series 30 V Surface Mount Schottky Barrier Diode - SOD-80 | Future Electronics |
Vishay Schottky Diode, 200mA, 30V, SOD-80 | Distrelec |
Where can I find additional details, specifications and documents for a LL103B-GS08?
Additional datasheets, footprints and schematics for LL103B-GS08 are listed on our Part Details page. You can also find images and similar parts to LL103B-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL103B-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL103B-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL103B-GS08 fall under?
The LL103B-GS08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL103B-GS08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL103B-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL103B-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL103B-GS08 have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for LL103B-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL103B-GS08 often in real-time on the comparison pages.
What if I can't find stock of LL103B-GS08?
You can fill out our help required form which you can use to request a quote for LL103B-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.