Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0303
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
9,450
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
70,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0438
|
50,000
in stock
|
Buy Now | |
Rutronik
from US$0.0303
|
40,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
7,893
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
LL103A Series 40 V 200 Ma Surface Mount Small Signal Schottky Diode - SOD-80 | Future Electronics |
.2 A 40V SOD80 MM | TTI Europe |
SCHOTTKY-DIODE 40V 0,2A GLASS | Rutronik |
Diode Schottky 40V 0.2A | RS |
Vishay Schottky Diode, 200mA, 40V, SOD-80 | Distrelec |
Diode Small Signal Schottky 40V 0.2A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Sml Sgnl Schottky Diode, 40V, 0.2A/Sod80 Rohs Compliant: Yes |Vishay LL103A-GS18 | Newark Electronics |
SML SGNL SCHOTTKY DIODE, 40V, 0.2A/SOD80 | element14 |
Where can I find additional details, specifications and documents for a LL103A-GS18?
Additional datasheets, footprints and schematics for LL103A-GS18 are listed on our Part Details page. You can also find images and similar parts to LL103A-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL103A-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL103A-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL103A-GS18 fall under?
The LL103A-GS18 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL103A-GS18 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL103A-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the LL103A-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL103A-GS18 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, RS and Distrelec have stock available or on a lead time for LL103A-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL103A-GS18 often in real-time on the comparison pages.
What if I can't find stock of LL103A-GS18?
You can fill out our help required form which you can use to request a quote for LL103A-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.