Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0278
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0491
|
552,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0278
|
692,500
in stock
|
Buy Now | |
Rutronik
from US$0.0295
|
242,500
in stock
|
Buy Now | |
RS
from US$0.10
|
20,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0395
|
19,500
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
11,280
in stock
|
Buy Now | |
Conrad
from US$0.11
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0429
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
237,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
.2 A 40V SOD80 MM | TTI Europe |
LL103A Series 40 V 200 mA Surface Mount Small Signal Schottky Diode - SOD-80 | Future Electronics |
SCHOTTKY-DIODE 40V 0,2A GLASS | Rutronik |
Diode Schottky 200mA 40V Mini-MELF | RS |
SMD Schottky 40V 0,2A Minimelf | Schukat Electronic |
Vishay Schottky Diode, 200mA, 40V, SOD-80 | Distrelec |
Configuration (diode): Single | Conrad |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 40V 0.2A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Diode Configuration:Single | Newark Electronics |
Diode, Schottky Barrier, Vr 40V, If 200mA, Pkg Mini-Melf (SOD-80),Vf 600mV, Trr 10ns | Vishay / Small Signal & Opto Products (SSP) LL103A-GS08 | RS Americas |
SCHOTTKY DIODE, 40V, 0.2A, SOD-80 | element14 |
Where can I find additional details, specifications and documents for a LL103A-GS08?
Additional datasheets, footprints and schematics for LL103A-GS08 are listed on our Part Details page. You can also find images and similar parts to LL103A-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL103A-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL103A-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL103A-GS08 fall under?
The LL103A-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL103A-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL103A-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL103A-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL103A-GS08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, RS and Schukat Electronic have stock available or on a lead time for LL103A-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL103A-GS08 often in real-time on the comparison pages.
What if I can't find stock of LL103A-GS08?
You can fill out our help required form which you can use to request a quote for LL103A-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.