Status: | Unknown |
---|---|
Series: | LL101 Series |
RoHS: | Unknown |
Prices starting from US$0.0245
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0245
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0432
|
97,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0378
|
75,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
12,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0446
|
6,930
in stock
|
Buy Now | |
Rutronik
from US$0.0321
|
-
|
Buy Now | |
Avnet America
from US$0.0462
|
-
|
Buy Now | |
element14
from US$0.0301
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 15mA |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | LL101 Series |
Automotive Qualification Standard | AEC-Q101 |
Diode Type | Schottky |
Operating Temperature Min | -60°C |
Reverse Recovery Time trr Max | 1ns |
LL101C Series 40 V 30 mA Surface Mount Small Signal Schottky Diode - SOD-80 | Future Electronics |
.03 A 40V SOD80 MM | TTI Europe |
Vishay Schottky Diode, 30mA, 40V, SOD-80 | Distrelec |
Diode: Schottky switching | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 40V 0,03A GLAS | Rutronik |
Diode Small Signal Schottky 40V 0.03A 2-Pin Mini-MELF SOD-80 T/R | Avnet America |
DIODE, SCHOTTKY, 40V 0.03A, SOD80 | element14 |
Diode, Schottky, 30Ma, 40V, Sod-80 | Newark Electronics |
Where can I find additional details, specifications and documents for a LL101C-GS08?
Additional datasheets, footprints and schematics for LL101C-GS08 are listed on our Part Details page. You can also find images and similar parts to LL101C-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL101C-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL101C-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL101C-GS08 fall under?
The LL101C-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL101C-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL101C-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL101C-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL101C-GS08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for LL101C-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL101C-GS08 often in real-time on the comparison pages.
What if I can't find stock of LL101C-GS08?
You can fill out our help required form which you can use to request a quote for LL101C-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.