Status: | Unknown |
---|---|
Series: | LL101 Series |
RoHS: | Unknown |
Prices starting from US$0.0244
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0244
|
No stock
|
Buy Now | |
Distrelec
from US$0.11
|
19,965
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0486
|
-
|
Buy Now | |
element14
from US$0.0455
|
-
|
Buy Now | |
TTI Europe
from US$0.0481
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | LL101 Series |
Automotive Qualification Standard | AEC-Q101 |
Current Ifsm | 2A |
Diode Type | Schottky |
Forward Voltage | 1V |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -60°C |
Operating Temperature Range | -60°C to +150°C |
Reverse Recovery Time trr Max | 1ns |
Reverse Recovery Time trr Typ | 1ns |
Termination Type | Surface Mount Device |
Vishay Schottky Diode, 30mA, 60V, SOD-80 | Distrelec |
Diode, Schottky, 0.03A | Newark Electronics |
SCHOTTKY DIODES SOD80 MINIMELF-E2 | Future Electronics |
Diode Small Signal Schottky 60V 0.03A 2-Pin Mini-MELF SOD-80 T/R | Avnet America |
DIODE, SCHOTTKY, 0.03A | element14 |
.03 A 60V SOD80 MM | TTI Europe |
Where can I find additional details, specifications and documents for a LL101A-GS18?
Additional datasheets, footprints and schematics for LL101A-GS18 are listed on our Part Details page. You can also find images and similar parts to LL101A-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL101A-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL101A-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL101A-GS18 fall under?
The LL101A-GS18 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL101A-GS18 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL101A-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the LL101A-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL101A-GS18 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for LL101A-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL101A-GS18 often in real-time on the comparison pages.
What if I can't find stock of LL101A-GS18?
You can fill out our help required form which you can use to request a quote for LL101A-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.