Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
3,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
3,000
in stock
|
Buy Now | |
element14
from US$0.52
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.50
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.8V |
Input Voltage Max | 14V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 200mA |
RoHS Compliant | Yes |
LDO Regulator 3.3V 0.2A SOT23-5 | RS |
Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C | Newark Electronics |
LK112 Series 200 mA 3.3 V Fixed LDO Voltage Regulator with Shutdown - SOT-23-5 | Future Electronics |
LDO Regulator Pos 3.3V 0.2A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LK112SM33TR?
Additional datasheets, footprints and schematics for LK112SM33TR are listed on our Part Details page. You can also find images and similar parts to LK112SM33TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LK112SM33TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LK112SM33TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LK112SM33TR fall under?
The LK112SM33TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LK112SM33TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LK112SM33TR you can contact the distributor directly for product support, shipping queries etc.
Is the LK112SM33TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LK112SM33TR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for LK112SM33TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LK112SM33TR often in real-time on the comparison pages.
What if I can't find stock of LK112SM33TR?
You can fill out our help required form which you can use to request a quote for LK112SM33TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.