Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
21,000
in stock
|
Buy Now | |
element14
from US$0.30
|
7,243
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,722
in stock
|
Buy Now | |
Farnell
from US$0.29
|
5,722
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 8.5V |
Input Voltage Max | 14V |
Fixed Output Voltage Nom. | 8V |
Output Current | 150mA |
RoHS Compliant | Yes |
LK112 Series 150 mA 8 V Fixed LDO Voltage Regulator with Shutdown - SOT-23-5 | Future Electronics |
LDO, FIXED, 8V, 0.15A, -40 TO 125DEG C | element14 |
Ldo, Fixed, 8V, 0.15A, -40 To 125Deg C | Newark Electronics |
LDO Regulator 8V 0.15A SOT23-5 | RS |
LDO Regulator Pos 8V 0.15A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LK112M80TR?
Additional datasheets, footprints and schematics for LK112M80TR are listed on our Part Details page. You can also find images and similar parts to LK112M80TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LK112M80TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LK112M80TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LK112M80TR fall under?
The LK112M80TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LK112M80TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LK112M80TR you can contact the distributor directly for product support, shipping queries etc.
Is the LK112M80TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LK112M80TR have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for LK112M80TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LK112M80TR often in real-time on the comparison pages.
What if I can't find stock of LK112M80TR?
You can fill out our help required form which you can use to request a quote for LK112M80TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.