LK112M60TR Power Management ICs - PMIC by STMicroelectronics

LDO, FIXED, 6V, 0.15A, -40 TO 125DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
1,889
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
5,340
in stock
Buy Now
Logo for element14
element14
from US$0.27
1,889
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Ldo, Fixed, 6V, 0.15A, -40 To 125Deg C | Newark Electronics
LK112 Series 150 mA 6 V Fixed LDO Voltage Regulator with Shutdown - SOT-23-5 | Future Electronics
LDO Regulator Pos 6V 0.15A 5-Pin SOT-23 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LK112M60TR?

Additional datasheets, footprints and schematics for LK112M60TR are listed on our Part Details page. You can also find images and similar parts to LK112M60TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LK112M60TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LK112M60TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LK112M60TR fall under?

The LK112M60TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LK112M60TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LK112M60TR you can contact the distributor directly for product support, shipping queries etc.

Is the LK112M60TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LK112M60TR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LK112M60TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LK112M60TR often in real-time on the comparison pages.

What if I can't find stock of LK112M60TR?

You can fill out our help required form which you can use to request a quote for LK112M60TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay