Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
4,559
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,559
in stock
|
Buy Now | |
element14
from US$0.28
|
4,559
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 14V |
Fixed Output Voltage Nom. | 1.8V |
Output Current | 150mA |
RoHS Compliant | Yes |
LK112 Series 150 mA 1.8 V Fixed LDO Voltage Regulator with Shutdown - SOT-23-5 | Future Electronics |
LDO Regulator Pos 1.8V 0.15A 5-Pin SOT-23 T/R | Avnet America |
Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a LK112M18TR?
Additional datasheets, footprints and schematics for LK112M18TR are listed on our Part Details page. You can also find images and similar parts to LK112M18TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LK112M18TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LK112M18TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LK112M18TR fall under?
The LK112M18TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LK112M18TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LK112M18TR you can contact the distributor directly for product support, shipping queries etc.
Is the LK112M18TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LK112M18TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for LK112M18TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LK112M18TR often in real-time on the comparison pages.
What if I can't find stock of LK112M18TR?
You can fill out our help required form which you can use to request a quote for LK112M18TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.