Status: | Unknown |
---|---|
Series: | LinPicco Axxx Basic Series |
RoHS: | Unknown |
Sensor Output | Analogue |
---|---|
Supply Voltage Min | 8VDC |
Supply Voltage Max | 32VDC |
Sensor Terminals | Connector |
Sensitivity | - |
Response Time | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sensing Accuracy | 3% |
Humidity Range | 0% to 100% Relative Humidity |
Capacitance | - |
Product Range | LinPicco Axxx Basic Series |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 3% RH |
External Depth | 47mm |
External Length / Height | 2.8mm |
External Width | 10mm |
Humidity Sensor Type | Capacitive |
Measuring Range | 0% to 100% |
Operating Temperature Range | -25°C to +85°C |
Output | 0V to 5V |
Relative Humidity | 85% |
Sensor Supply Voltage | 8V DC to 32V DC |
Storage Temperature Min | -40°C |
Supply Current | 3mA |
Supply Voltage | 32VDC |
Where can I find additional details, specifications and documents for a LINPICCO (TM) BASIC A05?
Additional datasheets, footprints and schematics for LINPICCO (TM) BASIC A05 are listed on our Part Details page. You can also find images and similar parts to LINPICCO (TM) BASIC A05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LINPICCO (TM) BASIC A05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LINPICCO (TM) BASIC A05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LINPICCO (TM) BASIC A05 fall under?
The LINPICCO (TM) BASIC A05 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LINPICCO (TM) BASIC A05 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LINPICCO (TM) BASIC A05 you can contact the distributor directly for product support, shipping queries etc.
Is the LINPICCO (TM) BASIC A05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LINPICCO (TM) BASIC A05 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LINPICCO (TM) BASIC A05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LINPICCO (TM) BASIC A05 often in real-time on the comparison pages.
What if I can't find stock of LINPICCO (TM) BASIC A05?
You can fill out our help required form which you can use to request a quote for LINPICCO (TM) BASIC A05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.