Status: | Unknown |
---|---|
Series: | LI Series |
RoHS: | Unknown |
Prices starting from US$0.0103
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0287
|
9,650
in stock
|
Buy Now | |
Sager
from US$0.0345
|
196,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0290
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.0103
|
32,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
19,975
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0290
|
11,200
in stock
|
Buy Now | |
element14
from US$0.0294
|
9,650
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Richardson RFPD
-
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 120ohm |
DC Current Rating | 700mA |
Product Range | LI Series |
DC Resistance Max | 0.2ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferchipbdbb,1Ln,0603,li120X700X0.200 Rohs Compliant: Yes |Laird LI0603G121R-10 | Newark Electronics |
Ferrite Bead, 0603 [1608 Metric], 120 Ohm, 700 mA, 200 Milliohm | Avnet America |
Laird Low Current Ferrite Bead 120Ohm @ 100MHz 700mA 0603 | Distrelec |
FERRITE, BEAD,100MHZ, 120R | element14 |
EMI Ferrite Chip Bead, 0603, 700MA, 120 Ohms @100MHz, DCR Max 0.20Ohm | Laird Performance Materials LI0603G121R-10 | RS Americas |
Where can I find additional details, specifications and documents for a LI0603G121R-10?
Additional datasheets, footprints and schematics for LI0603G121R-10 are listed on our Part Details page. You can also find images and similar parts to LI0603G121R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LI0603G121R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LI0603G121R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LI0603G121R-10 fall under?
The LI0603G121R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to LI0603G121R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LI0603G121R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the LI0603G121R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LI0603G121R-10 have stock available?
Authorised distributors including Sager, Heilind Electronics, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for LI0603G121R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LI0603G121R-10 often in real-time on the comparison pages.
What if I can't find stock of LI0603G121R-10?
You can fill out our help required form which you can use to request a quote for LI0603G121R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.