Status: | Unknown |
---|---|
Series: | LI Series |
RoHS: | Unknown |
Prices starting from US$0.0287
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 47ohm |
DC Current Rating | 500mA |
Product Range | LI Series |
DC Resistance Max | 0.1ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferchipbdbb,1Ln,0603,li47X500X0.100 Rohs Compliant: Yes |Laird LI0603E470R-10 | Newark Electronics |
Ferrite Bead, 0603 [1608 Metric], 47 Ohm, 500 mA, 100 Milliohm | Avnet America |
FERRITE, BEAD, 1608, 100MHZ, 47R | element14 |
EMI Ferrite Chip Bead, 0603, 400MA, 300Ohms @100MHz, DCR Max 0.350Ohm | Laird Performance Materials LI0603E470R-10 | RS Americas |
Where can I find additional details, specifications and documents for a LI0603E470R-10?
Additional datasheets, footprints and schematics for LI0603E470R-10 are listed on our Part Details page. You can also find images and similar parts to LI0603E470R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LI0603E470R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LI0603E470R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LI0603E470R-10 fall under?
The LI0603E470R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to LI0603E470R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LI0603E470R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the LI0603E470R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LI0603E470R-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS Americas have stock available or on a lead time for LI0603E470R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LI0603E470R-10 often in real-time on the comparison pages.
What if I can't find stock of LI0603E470R-10?
You can fill out our help required form which you can use to request a quote for LI0603E470R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.